25W coaxial termination designed for DC-8GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50 Ω impedance and an N male connector. The device has a maximum VSWR of 1.25 and supports operation from -55℃ to 125℃ ambient temperature, with power derating above 25℃. Physical dimensions are 58.0 mm maximum length and 0.83 mm diameter. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is provided.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o212508N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 8000 MHz |