200W coaxial terminations for DC-18GHz applications, with 50 Ω impedance and N-type male or female connectors, feature a maximum VSWR of 1.45 and are designed for wireless communication, test equipment, radar, and satellite systems. The units measure 243.0 mm in length and 120.0 mm in width, with a tolerance of ±2%. Power derating begins above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21200018N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 18000 MHz |