25W coaxial terminations for DC-12.4GHz applications, available with SMA male or female connectors and 50 Ω impedance, with a maximum VSWR of 1.3. The unit measures 58.0 mm maximum in length and has a diameter of 0.83 mm, with ±2% tolerance. Power derating is specified from -55°C to +125°C ambient temperature. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty applies.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21250124S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 12400 MHz |