200W coaxial termination for DC-6GHz applications, available in N male or N female connector variants, with 50 Ω impedance and a maximum VSWR of 1.25 over its frequency range. The device measures 226.5 mm in length and 65.0 mm in diameter, with a ±2% dimensional tolerance. Power derating begins at 50°C ambient temperature and reaches 10% at 125°C. Air cooling is recommended for auxiliary heat dissipation. The product includes a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |