2000W coaxial termination designed for DC-3GHz operation in wireless communication, testing, radar, and satellite systems, with a 7/16 male or female connector and 50 Ω impedance. The device features a maximum VSWR of 1.3 and requires air-cooling for auxiliary heat dissipation at elevated temperatures. Physical dimensions are 600.0 mm by 166.0 mm with ±2% tolerance. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120000 |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | 7-16; 7/16 |
| Frequency Range | 0.0 to 3000 MHz |