The 5o21206S is a 2W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50 Ω impedance and is available with either SMA male or female connectors. The unit measures 17.5 mm in length with a 5.7 mm diameter and operates within a ambient temperature range up to 125°C, with power derating above 25°C. It supports air-cooling for auxiliary heat dissipation and includes a one-year standard warranty. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21206S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 6000 MHz |