10W coaxial termination designed for DC-3GHz applications in wireless communications, test equipment, radar, and satellite systems. Available with N male or N female connectors, it maintains a maximum VSWR of 1.15 and has a 50 Ω impedance. The device operates from -55°C to 125°C ambient temperature with power derating above 25°C. Overall dimensions are 45.0 mm in length and 27.0 mm in diameter, with ±2% tolerance. Air-cooling may be required for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |