The 5o21206N is a 2W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50 Ω impedance and an N male connector, with a maximum VSWR of 1.25 across its frequency range. The unit measures 36.0 mm in length and 3.61 mm in diameter, with a tolerance of ±2%. Power derating begins above 25°C ambient temperature, with full power rated up to 25°C. Air cooling is recommended for auxiliary heat dissipation. The product carries a one-year standard warranty and supports custom designs upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21206N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |