150W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N-type male or female connector. The part is available in N male or female variants with a VSWR maximum of 1.25. Dimensions are 226.5 mm length, 200.0 mm width, and 65.0 mm height, with ±2% tolerance. Power derating begins at 25°C ambient temperature and reaches 10% at 125°C. Air cooling is recommended for auxiliary heat dissipation. It carries a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2115006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |