The 5o2110018S is a 10W coaxial termination designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50 Ω impedance and a 1.25 VSWR maximum, with SMA male or female connector options. The device is rated for operation from -55℃ to 125℃ with power derating above 25℃. Its dimensions are 40.0mm maximum length and 5.61mm diameter, with ±2% tolerance. Air-cooling may be required for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2110018S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 18000 MHz |