2W coaxial termination for DC-3GHz applications, designed for wireless communications, test equipment, radar, and satellite systems, with a 50 Ω impedance and N male connector. It maintains a maximum VSWR of 1.15 across its frequency range. The device is rated for operation from -55°C to 125°C ambient temperature, with power derating above 25°C. Its physical dimensions are 36.0 mm in length and 3.61 mm in diameter, with ±2% tolerances. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty applies. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21203N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |