1500W coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and 7/16 male or female connector. It has a maximum VSWR of 1.25 and requires air cooling for auxiliary heat dissipation at elevated temperatures. The product supports a one-year standard warranty and is available in custom designs upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2115000 |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | 7-16; 7/16 |
| Frequency Range | 0.0 to 3000 MHz |