10W coaxial termination designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N male connector. It handles up to 10W power and has a maximum VSWR of 1.3. The device is rated for operation from -55°C to 125°C with power derating above 25°C. Overall dimensions are ±2% tolerant, and air-cooling may be required for auxiliary heat dissipation. It includes a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21100124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |