10W coaxial termination designed for DC-8GHz applications in wireless communications, test equipment, radar, and satellite systems, featuring an N male connector and 50 Ω impedance with a maximum VSWR of 1.25. It is rated for operation from -55°C to 125°C ambient temperature with power derating, and includes provisions for air-cooling if needed. The part measures 52.0 mm in overall dimension with ±2% tolerance and supports a one-year standard warranty. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211008N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 8000 MHz |