30W coaxial termination designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and SMA male connector. It maintains a maximum VSWR of 1.35 across its frequency range and is rated for operation up to 125°C ambient temperature with power derating. Physical dimensions are 62.0 mm in length and 0.83 mm in diameter, with ±2% tolerance. Air cooling may be required for auxiliary heat dissipation. A one-year standard warranty applies.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2130018S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 18000 MHz |