5o.com Coaxial Attenuator 5o205005S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o205005S series is a 50W coaxial attenuator designed for DC to 5GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.3 across all attenuation values. The unit supports operating temperatures from -55℃ to +125℃ and is rated for 50W continuous power with derating above 25℃ ambient temperature. The physical dimensions are 91.0 mm in length and 68.5 mm in diameter, with a ±2% tolerance. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The 5o205005S series is a 50W coaxial attenuator designed for DC to 5GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.3 across all attenuation values. The unit supports operating temperatures from -55℃ to +125℃ and is rated for 50W continuous power with derating above 25℃ ambient temperature. The physical dimensions are 91.0 mm in length and 68.5 mm in diameter, with a ±2% tolerance. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205005S - 5o.com
Guangdong, China
Coaxial Attenuator
5o205005S
Coaxial Attenuator 5o205005S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205005S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details