5o.com Coaxial Attenuator 5o20508S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial attenuator designed for wireless communication, testing, radar, and satellite systems, with 50Ω impedance and SMA male-to-female connectors. Available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB, each with a tolerance of ±0.6 dB or ±1.0 dB and a maximum VSWR of 1.2 across DC-8GHz frequency range. Operates at ambient temperatures from -55°C to +125°C with a maximum power rating of 5W, derating above 25°C. Physical dimensions are 34.0 mm maximum length and 6.51 mm diameter. Supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

5W coaxial attenuator designed for wireless communication, testing, radar, and satellite systems, with 50Ω impedance and SMA male-to-female connectors. Available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB, each with a tolerance of ±0.6 dB or ±1.0 dB and a maximum VSWR of 1.2 across DC-8GHz frequency range. Operates at ambient temperatures from -55°C to +125°C with a maximum power rating of 5W, derating above 25°C. Physical dimensions are 34.0 mm maximum length and 6.51 mm diameter. Supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20508S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20508S
Coaxial Attenuator 5o20508S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20508S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details