5o.com Coaxial Attenuator 5o2010000

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2010000 series is a family of 1000W coaxial attenuators designed for DC-3GHz applications in wireless communication, radar, satellite, and military systems. Each variant features a 50Ω impedance, 7/16 male to 7/16 female or N female connectors, and a VSWR of 1.3. Attenuation values range from 10 dB to 60 dB with tolerances of ±2.0 dB for 10-30 dB models and ±2.5 dB for 40-60 dB models. The devices operate within a storage temperature range of -55°C to +125°C. The physical dimensions are not provided for the base series, but units above 50W require attention to proper connection orientation to avoid reverse connection. Air cooling may be necessary for heat dissipation. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

The 5o2010000 series is a family of 1000W coaxial attenuators designed for DC-3GHz applications in wireless communication, radar, satellite, and military systems. Each variant features a 50Ω impedance, 7/16 male to 7/16 female or N female connectors, and a VSWR of 1.3. Attenuation values range from 10 dB to 60 dB with tolerances of ±2.0 dB for 10-30 dB models and ±2.5 dB for 40-60 dB models. The devices operate within a storage temperature range of -55°C to +125°C. The physical dimensions are not provided for the base series, but units above 50W require attention to proper connection orientation to avoid reverse connection. Air cooling may be necessary for heat dissipation. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2010000 - 5o.com
Guangdong, China
Coaxial Attenuator
5o2010000
Coaxial Attenuator 5o2010000
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2010000
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details