5o.com Coaxial Attenuator 5o20503S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20503S series consists of 5W coaxial attenuators designed for DC-3GHz applications in wireless communication, testing equipment, radar, and satellite systems. Each variant features a 50Ω impedance and SMA male-to-female connectors. Attenuation values range from 1dB to 30dB with a tolerance of ±0.5dB (±0.6dB for 30dB). The maximum VSWR is 1.2 across all models. The devices operate from -55°C to +125°C and have an overall dimension of 41.0mm in length with a diameter of 23.0mm. Air cooling is recommended for auxiliary heat dissipation. A one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o20503S series consists of 5W coaxial attenuators designed for DC-3GHz applications in wireless communication, testing equipment, radar, and satellite systems. Each variant features a 50Ω impedance and SMA male-to-female connectors. Attenuation values range from 1dB to 30dB with a tolerance of ±0.5dB (±0.6dB for 30dB). The maximum VSWR is 1.2 across all models. The devices operate from -55°C to +125°C and have an overall dimension of 41.0mm in length with a diameter of 23.0mm. Air cooling is recommended for auxiliary heat dissipation. A one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20503S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20503S
Coaxial Attenuator 5o20503S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20503S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details