5o.com Coaxial Attenuator 5o205000124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o205000124N series comprises 500W coaxial attenuators for DC-12.4GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features an N male-to-female connector, 50Ω impedance, and a maximum VSWR of 1.35. Power attenuation ranges from 10dB to 60dB with tolerances specified per model, including ±1.2dB for 40dB, 50dB, and 60dB versions. The unit measures 509.0mm in length and 120.0mm in diameter, with a standard storage temperature range of -55°C to +125°C. Auxiliary air cooling is recommended for operation above 50W, and reverse connection must be avoided. A one-year warranty is supported. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The 5o205000124N series comprises 500W coaxial attenuators for DC-12.4GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features an N male-to-female connector, 50Ω impedance, and a maximum VSWR of 1.35. Power attenuation ranges from 10dB to 60dB with tolerances specified per model, including ±1.2dB for 40dB, 50dB, and 60dB versions. The unit measures 509.0mm in length and 120.0mm in diameter, with a standard storage temperature range of -55°C to +125°C. Auxiliary air cooling is recommended for operation above 50W, and reverse connection must be avoided. A one-year warranty is supported. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205000124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o205000124N
Coaxial Attenuator 5o205000124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205000124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details