5o.com Coaxial Attenuator 5o2010006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2010006N series comprises 100W coaxial attenuators designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male-to-female connectors, and a maximum VSWR of 1.35. Physical dimensions are 140.0 mm in length and 60.2 mm in diameter. Operating temperature ranges from -55°C to +125°C. Power ratings and attenuation values vary by model, with tolerances up to ±3.0 dB for 60 dB attenuation. Air cooling is recommended for power levels above 50W, and reverse connection must be avoided. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

The 5o2010006N series comprises 100W coaxial attenuators designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male-to-female connectors, and a maximum VSWR of 1.35. Physical dimensions are 140.0 mm in length and 60.2 mm in diameter. Operating temperature ranges from -55°C to +125°C. Power ratings and attenuation values vary by model, with tolerances up to ±3.0 dB for 60 dB attenuation. Air cooling is recommended for power levels above 50W, and reverse connection must be avoided. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2010006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2010006N
Coaxial Attenuator 5o2010006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2010006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details