5o.com Coaxial Attenuator 5o2025018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2025018N series is a 50Ω coaxial attenuator designed for DC-18GHz applications in wireless communication, test equipment, radar, and satellite systems. It is available in attenuation values from 3 dB to 40 dB with tolerances between ±1.0 dB and ±1.5 dB and a maximum VSWR of 1.4. The unit features N male to female connectors, handles up to 25W power, and operates within a storage temperature range of -55℃ to +125℃. Physical dimensions vary by model: 3 dB to 6 dB versions are 97.0 mm maximum length with a 53.0 mm body diameter, while 10 dB to 40 dB versions are 77.0 mm maximum length with a 33.0 mm body diameter. All units are impedance-matched to 50Ω and support air-cooling for high-power operation.

Datasheet Summary
Powered by GS/AI

The 5o2025018N series is a 50Ω coaxial attenuator designed for DC-18GHz applications in wireless communication, test equipment, radar, and satellite systems. It is available in attenuation values from 3 dB to 40 dB with tolerances between ±1.0 dB and ±1.5 dB and a maximum VSWR of 1.4. The unit features N male to female connectors, handles up to 25W power, and operates within a storage temperature range of -55℃ to +125℃. Physical dimensions vary by model: 3 dB to 6 dB versions are 97.0 mm maximum length with a 53.0 mm body diameter, while 10 dB to 40 dB versions are 77.0 mm maximum length with a 33.0 mm body diameter. All units are impedance-matched to 50Ω and support air-cooling for high-power operation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2025018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2025018N
Coaxial Attenuator 5o2025018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2025018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details