5o.com Coaxial Attenuator 5o205000

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o205000 series comprises 500W coaxial attenuators designed for DC to 3GHz operation in wireless communication, test equipment, radar, and satellite systems. Built with 50Ω impedance, these attenuators feature N male to female or 7/16 male to female connectors and maintain a maximum VSWR of 1.2 across all attenuation values from 10 dB to 60 dB. The units are rated for storage temperatures from -55°C to +125°C and require air-cooling for power levels above 50W. Reverse connection must be avoided. The package dimensions are 445.0 mm × 245.0 mm × 400.0 mm. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The 5o205000 series comprises 500W coaxial attenuators designed for DC to 3GHz operation in wireless communication, test equipment, radar, and satellite systems. Built with 50Ω impedance, these attenuators feature N male to female or 7/16 male to female connectors and maintain a maximum VSWR of 1.2 across all attenuation values from 10 dB to 60 dB. The units are rated for storage temperatures from -55°C to +125°C and require air-cooling for power levels above 50W. Reverse connection must be avoided. The package dimensions are 445.0 mm × 245.0 mm × 400.0 mm. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205000 - 5o.com
Guangdong, China
Coaxial Attenuator
5o205000
Coaxial Attenuator 5o205000
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205000
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details