5o.com Coaxial Attenuator 5o203005S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W coaxial attenuator for DC-5GHz applications, built with 50Ω impedance and SMA male-to-female connectors, packaged in a cylindrical case measuring 91.0mm in length and 68.5mm in diameter. The part series offers fixed attenuation values from 1dB to 40dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. It operates within a storage temperature range of -55°C to +125°C and is rated for 30W continuous power. Air cooling is recommended for auxiliary heat dissipation under high-power conditions.

Datasheet Summary
Powered by GS/AI

30W coaxial attenuator for DC-5GHz applications, built with 50Ω impedance and SMA male-to-female connectors, packaged in a cylindrical case measuring 91.0mm in length and 68.5mm in diameter. The part series offers fixed attenuation values from 1dB to 40dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. It operates within a storage temperature range of -55°C to +125°C and is rated for 30W continuous power. Air cooling is recommended for auxiliary heat dissipation under high-power conditions.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o203005S - 5o.com
Guangdong, China
Coaxial Attenuator
5o203005S
Coaxial Attenuator 5o203005S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o203005S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details