5o.com Coaxial Attenuator 5o202503N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o202503N series comprises 25W coaxial attenuators designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems. Each unit features a 50Ω impedance, N-male to N-female connectors, and a maximum VSWR of 1.2 across all attenuation values. The devices operate with attenuation tolerances of ±0.5 dB for 1-6 dB models and ±0.6 to ±0.8 dB for higher values. They are rated for storage temperatures from -55°C to +125°C and measure 109.0 mm in length with a 68.5 mm diameter. Power derating is required above 25°C ambient, and air cooling is recommended for sustained high-power operation.

Datasheet Summary
Powered by GS/AI

The 5o202503N series comprises 25W coaxial attenuators designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems. Each unit features a 50Ω impedance, N-male to N-female connectors, and a maximum VSWR of 1.2 across all attenuation values. The devices operate with attenuation tolerances of ±0.5 dB for 1-6 dB models and ±0.6 to ±0.8 dB for higher values. They are rated for storage temperatures from -55°C to +125°C and measure 109.0 mm in length with a 68.5 mm diameter. Power derating is required above 25°C ambient, and air cooling is recommended for sustained high-power operation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202503N - 5o.com
Guangdong, China
Coaxial Attenuator
5o202503N
Coaxial Attenuator 5o202503N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202503N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details