5o.com Coaxial Attenuator 5o203003N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W coaxial attenuator for DC-3GHz applications, with 50Ω impedance and N male to female connectors. Available in attenuation values from 1 dB to 30 dB with tolerances of ±0.5 dB to ±0.8 dB, and a maximum VSWR of 1.2 across the frequency range. Operates with a storage temperature range of -55°C to +125°C. Overall dimensions are 109.0 mm in length and 68.5 mm in diameter. Power derating is required above 25°C ambient temperature. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

30W coaxial attenuator for DC-3GHz applications, with 50Ω impedance and N male to female connectors. Available in attenuation values from 1 dB to 30 dB with tolerances of ±0.5 dB to ±0.8 dB, and a maximum VSWR of 1.2 across the frequency range. Operates with a storage temperature range of -55°C to +125°C. Overall dimensions are 109.0 mm in length and 68.5 mm in diameter. Power derating is required above 25°C ambient temperature. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o203003N - 5o.com
Guangdong, China
Coaxial Attenuator
5o203003N
Coaxial Attenuator 5o203003N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o203003N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details