5o.com Coaxial Attenuator 5o20250124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20250124N series is a set of 25W coaxial attenuators designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems. Each model features a 50Ω impedance and N male-to-female connectors. Attenuation values range from 3 dB to 40 dB with tolerances of ±1.0 dB to ±1.3 dB, and VSWR is specified up to 1.4. The units operate within a storage temperature range of -55°C to +125°C. Physical dimensions vary by attenuation level: 77.0 mm maximum length for 3-6 dB models and 97.0 mm maximum for 10-40 dB models, with a diameter of 33.0 mm and 53.0 mm respectively, ±2% tolerance. The attenuators are not rated for frequencies above 12.4GHz or power levels beyond 25W.

Datasheet Summary
Powered by GS/AI

The 5o20250124N series is a set of 25W coaxial attenuators designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems. Each model features a 50Ω impedance and N male-to-female connectors. Attenuation values range from 3 dB to 40 dB with tolerances of ±1.0 dB to ±1.3 dB, and VSWR is specified up to 1.4. The units operate within a storage temperature range of -55°C to +125°C. Physical dimensions vary by attenuation level: 77.0 mm maximum length for 3-6 dB models and 97.0 mm maximum for 10-40 dB models, with a diameter of 33.0 mm and 53.0 mm respectively, ±2% tolerance. The attenuators are not rated for frequencies above 12.4GHz or power levels beyond 25W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20250124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20250124N
Coaxial Attenuator 5o20250124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20250124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details