5o.com Coaxial Attenuator 5o205003N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems, with N male-to-female connectors, 50Ω impedance, and a physical size of 109.0 mm length by 68.5 mm diameter. Attenuation values range from 1 dB to 60 dB with tolerances up to ±1.5 dB, and VSWR is rated at 1.2 across all variants. Operates with a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation above rated power.

Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems, with N male-to-female connectors, 50Ω impedance, and a physical size of 109.0 mm length by 68.5 mm diameter. Attenuation values range from 1 dB to 60 dB with tolerances up to ±1.5 dB, and VSWR is rated at 1.2 across all variants. Operates with a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation above rated power.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205003N - 5o.com
Guangdong, China
Coaxial Attenuator
5o205003N
Coaxial Attenuator 5o205003N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205003N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details