5o.com Coaxial Attenuator 5o2030003N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, available in N male to female or 7/16 male to female connectors, with impedance matched to 50Ω, VSWR of 1.2, and power handling rated up to 300W. Operating temperature range spans -55°C to +125°C. Attention to directionality is required for power levels exceeding 50W. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

300W coaxial attenuator designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, available in N male to female or 7/16 male to female connectors, with impedance matched to 50Ω, VSWR of 1.2, and power handling rated up to 300W. Operating temperature range spans -55°C to +125°C. Attention to directionality is required for power levels exceeding 50W. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2030003N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2030003N
Coaxial Attenuator 5o2030003N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2030003N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details