5o.com Coaxial Attenuator 5o205006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-6GHz applications in wireless communication, testing, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in fixed attenuation values from 1 dB to 40 dB with tolerance of ±0.8 dB up to 10 dB and ±1.0 dB for higher values, and a maximum VSWR of 1.3. Operates with a storage temperature range of -55°C to +125°C. Physical dimensions are 109.0 mm in length and 0.46 mm in diameter. Power derating applies above 25°C ambient temperature.

Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-6GHz applications in wireless communication, testing, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in fixed attenuation values from 1 dB to 40 dB with tolerance of ±0.8 dB up to 10 dB and ±1.0 dB for higher values, and a maximum VSWR of 1.3. Operates with a storage temperature range of -55°C to +125°C. Physical dimensions are 109.0 mm in length and 0.46 mm in diameter. Power derating applies above 25°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o205006N
Coaxial Attenuator 5o205006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details