5o.com Coaxial Attenuator 5o2010008N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W coaxial attenuator designed for wireless communication, testing, radar, and satellite systems, with a frequency range of DC to 8 GHz and 50Ω impedance. It features an NMale to Female connector, operates within a storage temperature range of -55°C to +125°C, and maintains a maximum VSWR of 1.25 across 4 to 8 GHz. The attenuator is rated for 100W continuous power and includes a derating curve for ambient temperatures above 25°C. It requires air cooling for power levels above 50W and must be installed in the correct orientation to prevent reverse connection.

Datasheet Summary
Powered by GS/AI

100W coaxial attenuator designed for wireless communication, testing, radar, and satellite systems, with a frequency range of DC to 8 GHz and 50Ω impedance. It features an NMale to Female connector, operates within a storage temperature range of -55°C to +125°C, and maintains a maximum VSWR of 1.25 across 4 to 8 GHz. The attenuator is rated for 100W continuous power and includes a derating curve for ambient temperatures above 25°C. It requires air cooling for power levels above 50W and must be installed in the correct orientation to prevent reverse connection.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2010008N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2010008N
Coaxial Attenuator 5o2010008N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2010008N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details