5o.com Coaxial Attenuator 5o20100124S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial attenuator with DC-12.4GHz frequency range, 50Ω impedance, and SMA male-to-female connectors, designed for wireless communication, testing, radar, and military applications. Available in attenuation values of 3dB, 10dB, 20dB, 30dB, and 40dB with tolerances between ±0.6dB and ±0.9dB. Maximum VSWR is 1.3 across all models. Operating storage temperature ranges from -55°C to +125°C. Physical dimensions are 54.5mm maximum length with a 0.71mm diameter threading. Power derating occurs above 25°C ambient temperature, requiring air cooling for auxiliary heat dissipation if necessary.

Datasheet Summary
Powered by GS/AI

10W coaxial attenuator with DC-12.4GHz frequency range, 50Ω impedance, and SMA male-to-female connectors, designed for wireless communication, testing, radar, and military applications. Available in attenuation values of 3dB, 10dB, 20dB, 30dB, and 40dB with tolerances between ±0.6dB and ±0.9dB. Maximum VSWR is 1.3 across all models. Operating storage temperature ranges from -55°C to +125°C. Physical dimensions are 54.5mm maximum length with a 0.71mm diameter threading. Power derating occurs above 25°C ambient temperature, requiring air cooling for auxiliary heat dissipation if necessary.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20100124S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20100124S
Coaxial Attenuator 5o20100124S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20100124S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details