5o.com Coaxial Attenuator 5o202505S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o202505S series is a set of 25W coaxial attenuators designed for wireless communication, test equipment, radar, and satellite systems, operating from DC to 5GHz with 50Ω impedance and SMA male-to-female connectors. Each model offers fixed attenuation values from 1dB to 40dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. The devices are rated for storage temperatures from -55°C to +125°C and require air-cooling for auxiliary heat dissipation if necessary. The units measure 91.0mm in length and 68.5mm in diameter with ±2% tolerance. The series supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o202505S series is a set of 25W coaxial attenuators designed for wireless communication, test equipment, radar, and satellite systems, operating from DC to 5GHz with 50Ω impedance and SMA male-to-female connectors. Each model offers fixed attenuation values from 1dB to 40dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. The devices are rated for storage temperatures from -55°C to +125°C and require air-cooling for auxiliary heat dissipation if necessary. The units measure 91.0mm in length and 68.5mm in diameter with ±2% tolerance. The series supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202505S - 5o.com
Guangdong, China
Coaxial Attenuator
5o202505S
Coaxial Attenuator 5o202505S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202505S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details