5o.com Coaxial Attenuator 5o2050006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2050006N series comprises 500W coaxial attenuators for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. Each model features N-type male-to-female connectors, 50Ω impedance, and a maximum VSWR of 1.3. Attenuation values range from 10 dB to 60 dB with tolerances of ±1.1 dB to ±2.5 dB depending on the model. The units operate within a storage temperature range of -55°C to +125°C and require air-cooling for power levels above 50W. Directional use is mandatory to prevent reverse connection. The series supports a one-year standard warranty and allows custom designs upon request.

Datasheet Summary
Powered by GS/AI

The 5o2050006N series comprises 500W coaxial attenuators for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. Each model features N-type male-to-female connectors, 50Ω impedance, and a maximum VSWR of 1.3. Attenuation values range from 10 dB to 60 dB with tolerances of ±1.1 dB to ±2.5 dB depending on the model. The units operate within a storage temperature range of -55°C to +125°C and require air-cooling for power levels above 50W. Directional use is mandatory to prevent reverse connection. The series supports a one-year standard warranty and allows custom designs upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2050006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2050006N
Coaxial Attenuator 5o2050006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2050006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details