5o.com Coaxial Attenuator 5o2050018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-18GHz applications in wireless communications, test equipment, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in attenuation values from 3 dB to 40 dB with tolerances ranging from ±1.2 dB to +2.5 dB and a maximum VSWR of 1.35 across the band. Operates with a storage temperature range of -55℃ to +125℃ and measures 124.0 mm in length with a diameter of 0.83 mm. Air cooling may be required for thermal management at full power.

Datasheet Summary
Powered by GS/AI

50W coaxial attenuator designed for DC-18GHz applications in wireless communications, test equipment, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in attenuation values from 3 dB to 40 dB with tolerances ranging from ±1.2 dB to +2.5 dB and a maximum VSWR of 1.35 across the band. Operates with a storage temperature range of -55℃ to +125℃ and measures 124.0 mm in length with a diameter of 0.83 mm. Air cooling may be required for thermal management at full power.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2050018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2050018N
Coaxial Attenuator 5o2050018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2050018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details