5o.com Coaxial Attenuator 5o2025018S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2025018S series is a set of 25W coaxial attenuators designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems. Each variant features a 50Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.4 across all attenuation values. The devices operate within a storage temperature range of -55°C to +125°C and have an overall length of 77.0mm max with a diameter of 33.0mm. Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o2025018S series is a set of 25W coaxial attenuators designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems. Each variant features a 50Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.4 across all attenuation values. The devices operate within a storage temperature range of -55°C to +125°C and have an overall length of 77.0mm max with a diameter of 33.0mm. Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2025018S - 5o.com
Guangdong, China
Coaxial Attenuator
5o2025018S
Coaxial Attenuator 5o2025018S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2025018S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details