5o.com Coaxial Attenuator 5o20503N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20503N series is a set of 5W coaxial attenuators designed for DC to 3GHz applications in wireless communications, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.2 across the frequency range. Attenuation values range from 1 dB to 30 dB in 1 dB increments, with a tolerance of ±0.5 dB for values up to 20 dB and ±0.6 dB at 30 dB. The devices operate reliably between -55°C and +125°C and have an overall length of 58.0 mm and diameter of 27.0 mm, with ±2% dimensional tolerance. Power derating is required above 25°C ambient temperature, and air cooling is recommended for sustained operation at rated power. A one-year warranty is standard.

Datasheet Summary
Powered by GS/AI

The 5o20503N series is a set of 5W coaxial attenuators designed for DC to 3GHz applications in wireless communications, test equipment, radar, and satellite systems. Each variant features a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.2 across the frequency range. Attenuation values range from 1 dB to 30 dB in 1 dB increments, with a tolerance of ±0.5 dB for values up to 20 dB and ±0.6 dB at 30 dB. The devices operate reliably between -55°C and +125°C and have an overall length of 58.0 mm and diameter of 27.0 mm, with ±2% dimensional tolerance. Power derating is required above 25°C ambient temperature, and air cooling is recommended for sustained operation at rated power. A one-year warranty is standard.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20503N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20503N
Coaxial Attenuator 5o20503N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20503N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details