5o.com Coaxial Attenuator 5o20200018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

200W coaxial attenuator operating from DC to 18 GHz with 50Ω impedance and N male-to-female connectors. Available in attenuation values of 10, 20, 30, 40, 50, and 60 dB with tolerances between ±1.3 dB and ±2.5 dB, and a maximum VSWR of 1.45. Dimensions are 258.0 mm × 120.0 mm × 203.0 mm. Rated for operation between -55°C and +125°C. Requires air-cooling for power levels above 50 W and must be installed with correct orientation to avoid reverse connection.

Datasheet Summary
Powered by GS/AI

200W coaxial attenuator operating from DC to 18 GHz with 50Ω impedance and N male-to-female connectors. Available in attenuation values of 10, 20, 30, 40, 50, and 60 dB with tolerances between ±1.3 dB and ±2.5 dB, and a maximum VSWR of 1.45. Dimensions are 258.0 mm × 120.0 mm × 203.0 mm. Rated for operation between -55°C and +125°C. Requires air-cooling for power levels above 50 W and must be installed with correct orientation to avoid reverse connection.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20200018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20200018N
Coaxial Attenuator 5o20200018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20200018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details