5o.com Coaxial Attenuator 5o2020124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2020124N is a 2W coaxial attenuator designed for use in wireless communication, test equipment, radar, and satellite systems, operating from DC to 12.4GHz with a 50Ω impedance and N male-to-female connectors. It is available in attenuation values from 1dB to 50dB, with tolerances of ±0.7dB up to 40dB and ±1.0dB at 50dB, and a maximum VSWR of 1.35. The device has an overall length of 78.0mm and a diameter of 5.02mm, with a storage temperature range of -55°C to +125°C. Air cooling is recommended for auxiliary heat dissipation.

Datasheet Summary
Powered by GS/AI

The 5o2020124N is a 2W coaxial attenuator designed for use in wireless communication, test equipment, radar, and satellite systems, operating from DC to 12.4GHz with a 50Ω impedance and N male-to-female connectors. It is available in attenuation values from 1dB to 50dB, with tolerances of ±0.7dB up to 40dB and ±1.0dB at 50dB, and a maximum VSWR of 1.35. The device has an overall length of 78.0mm and a diameter of 5.02mm, with a storage temperature range of -55°C to +125°C. Air cooling is recommended for auxiliary heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2020124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2020124N
Coaxial Attenuator 5o2020124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2020124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details