5o.com Coaxial Attenuator 5o2050018S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2050018S series is a set of 50W coaxial attenuators designed for DC to 18 GHz applications in wireless communication, testing, radar, and satellite systems. Each variant features a 50 Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.35 across all attenuation values. The units are rated for operation from -55°C to +125°C and have an overall length of 71.0 mm with a diameter of 0.56 mm. Power derating applies above 25°C ambient temperature, and air cooling may be required for continued operation at rated power. Custom designs are available upon request, and the product includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o2050018S series is a set of 50W coaxial attenuators designed for DC to 18 GHz applications in wireless communication, testing, radar, and satellite systems. Each variant features a 50 Ω impedance, SMA male-to-female connectors, and a maximum VSWR of 1.35 across all attenuation values. The units are rated for operation from -55°C to +125°C and have an overall length of 71.0 mm with a diameter of 0.56 mm. Power derating applies above 25°C ambient temperature, and air cooling may be required for continued operation at rated power. Custom designs are available upon request, and the product includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2050018S - 5o.com
Guangdong, China
Coaxial Attenuator
5o2050018S
Coaxial Attenuator 5o2050018S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2050018S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details