5o.com Coaxial Attenuator 5o201000124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o201000124N series comprises 100W coaxial attenuators designed for wireless communication, test equipment, radar, and satellite systems, operating from DC to 12.4 GHz with 50Ω impedance and N-type male-to-female connectors. Attenuation values range from 6 dB to 60 dB, with tolerances of ±0.7 dB to ±1.1 dB depending on frequency band and attenuation level. VSWR is specified up to 1.35 across the band. The devices are rated for a storage temperature range of -55°C to +125°C and require air cooling for power levels above 50 W.

Datasheet Summary
Powered by GS/AI

The 5o201000124N series comprises 100W coaxial attenuators designed for wireless communication, test equipment, radar, and satellite systems, operating from DC to 12.4 GHz with 50Ω impedance and N-type male-to-female connectors. Attenuation values range from 6 dB to 60 dB, with tolerances of ±0.7 dB to ±1.1 dB depending on frequency band and attenuation level. VSWR is specified up to 1.35 across the band. The devices are rated for a storage temperature range of -55°C to +125°C and require air cooling for power levels above 50 W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o201000124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o201000124N
Coaxial Attenuator 5o201000124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o201000124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details