5o.com Coaxial Attenuator 5o201006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o201006N series consists of 10W coaxial attenuators designed for DC to 6GHz operation in wireless communication, test equipment, radar, and satellite systems. All variants feature a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.3. Attenuation values range from 1 dB to 30 dB with tolerances of ±0.6 dB to ±1.5 dB depending on the model. The devices operate within a storage temperature range of -55°C to +125°C and have overall dimensions of 109.0 mm length and 0.54 mm diameter (±2%). Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o201006N series consists of 10W coaxial attenuators designed for DC to 6GHz operation in wireless communication, test equipment, radar, and satellite systems. All variants feature a 50Ω impedance, N male to female connectors, and a maximum VSWR of 1.3. Attenuation values range from 1 dB to 30 dB with tolerances of ±0.6 dB to ±1.5 dB depending on the model. The devices operate within a storage temperature range of -55°C to +125°C and have overall dimensions of 109.0 mm length and 0.54 mm diameter (±2%). Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o201006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o201006N
Coaxial Attenuator 5o201006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o201006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details