5o.com Waveguide Circulator 5o1668800

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1668800 - 5o.com
Guangdong, China
Waveguide Circulator
5o1668800
Waveguide Circulator 5o1668800
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1668800
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1628300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0142490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details