5o.com Coaxial Circulator 5o1035380

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for RF power amplifier protection, operating from 200 to 1875 MHz, with 50 Ω impedance and a physical size of 35×38×15 mm. Available with N or SMA female connectors, it supports forward and reverse power ratings of 300 W or 100 W, with insertion loss between 0.2 and 0.65 dB, isolation up to 30 dB, and VSWR as low as 1.15. Operating temperature ranges from -40 °C to +85 °C depending on model, and storage temperature extends from -55 °C to +125 °C. Connector type and frequency band are selectable per variant.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for RF power amplifier protection, operating from 200 to 1875 MHz, with 50 Ω impedance and a physical size of 35×38×15 mm. Available with N or SMA female connectors, it supports forward and reverse power ratings of 300 W or 100 W, with insertion loss between 0.2 and 0.65 dB, isolation up to 30 dB, and VSWR as low as 1.15. Operating temperature ranges from -40 °C to +85 °C depending on model, and storage temperature extends from -55 °C to +125 °C. Connector type and frequency band are selectable per variant.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1035380 - 5o.com
Guangdong, China
Coaxial Circulator
5o1035380
Coaxial Circulator 5o1035380
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1035380
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 17.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0370380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0025280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1644440 - 5o.com
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details