5o.com Drop in Isolator 5o0135460

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0135460 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. It operates across frequencies from 220 MHz to 1700 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation of 15 dB to 30 dB, and a maximum VSWR of 1.45. The device handles 300 W forward power and 150 W reverse power, with some variants supporting 100 W reverse power at 20 dB or 30 dB attenuation. It features a 50 Ω impedance, TAB connectors, and dimensions of 35 × 46 × 11 mm. Operating temperature ranges from -40 °C to +85 °C, with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0135460 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. It operates across frequencies from 220 MHz to 1700 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation of 15 dB to 30 dB, and a maximum VSWR of 1.45. The device handles 300 W forward power and 150 W reverse power, with some variants supporting 100 W reverse power at 20 dB or 30 dB attenuation. It features a 50 Ω impedance, TAB connectors, and dimensions of 35 × 46 × 11 mm. Operating temperature ranges from -40 °C to +85 °C, with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0135460 - 5o.com
Guangdong, China
Drop in Isolator
5o0135460
Drop in Isolator 5o0135460
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0135460
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12171614 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0628360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o03144720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details