5o.com Drop in Isolator 5o0142490

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0142490 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequencies from 200 MHz to 1000 MHz with insertion loss ranging from 0.25 dB to 0.65 dB, isolation of at least 16 dB, and a maximum VSWR of 1.4. The device handles a forward power of 300 W and reverse power of 150 W, with a 50 Ω impedance. It is housed in a package measuring 42 mm × 49 mm × 13 mm with TAB connectors and operates reliably from -40 °C to +85 °C. The isolator supports optional 20 dB or 30 dB attenuators for higher reverse power tolerance up to 100 W in specified variants.

Datasheet Summary
Powered by GS/AI

The 5o0142490 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequencies from 200 MHz to 1000 MHz with insertion loss ranging from 0.25 dB to 0.65 dB, isolation of at least 16 dB, and a maximum VSWR of 1.4. The device handles a forward power of 300 W and reverse power of 150 W, with a 50 Ω impedance. It is housed in a package measuring 42 mm × 49 mm × 13 mm with TAB connectors and operates reliably from -40 °C to +85 °C. The isolator supports optional 20 dB or 30 dB attenuators for higher reverse power tolerance up to 100 W in specified variants.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0142490 - 5o.com
Guangdong, China
Drop in Isolator
5o0142490
Drop in Isolator 5o0142490
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0142490
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12502504 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1121220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1113160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Drop in Circulator - 5o1130300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details