5o.com Waveguide Circulator 5o1628300

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator for RF power amplifier protection in communication and military applications, operating from 18.0 to 26.5 GHz with 20 dB minimum isolation, 1.25 maximum VSWR, and 0.3 dB maximum insertion loss. Housed in a WR42 (BJ220) waveguide interface, it measures 22.4×30×28 mm and handles 100 W forward and reverse power. Operates from -40 to +85°C and stores from -55 to +125°C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide circulator for RF power amplifier protection in communication and military applications, operating from 18.0 to 26.5 GHz with 20 dB minimum isolation, 1.25 maximum VSWR, and 0.3 dB maximum insertion loss. Housed in a WR42 (BJ220) waveguide interface, it measures 22.4×30×28 mm and handles 100 W forward and reverse power. Operates from -40 to +85°C and stores from -55 to +125°C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1628300 - 5o.com
Guangdong, China
Waveguide Circulator
5o1628300
Waveguide Circulator 5o1628300
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1628300
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0628690 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1145460 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 3.80 GHz
VSWR 1.2 :1
View Details