5o.com Waveguide Circulator 5o1648531

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator for RF power amplifier protection in communication, medical, and military applications, operating from 8.0 to 12.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. Housed in a 48×53×42 mm package with WR90 (BJ100) connectors, rated for 100 W forward and reverse power, 50 Ω impedance, and operating temperatures from -40 to +85°C. Storage temperature ranges from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Waveguide circulator for RF power amplifier protection in communication, medical, and military applications, operating from 8.0 to 12.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. Housed in a 48×53×42 mm package with WR90 (BJ100) connectors, rated for 100 W forward and reverse power, 50 Ω impedance, and operating temperatures from -40 to +85°C. Storage temperature ranges from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1648531 - 5o.com
Guangdong, China
Waveguide Circulator
5o1648531
Waveguide Circulator 5o1648531
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1648531
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0119250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0619300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1060605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Surface Mount Isolator - 5o04100 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.40 to 6.00 GHz
VSWR 1.2 :1
View Details