5o.com Dual Junction Drop in Circulator 5o1242220

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A dual junction drop-in circulator designed for RF power amplifier protection in communications, military, and aerospace applications, operating from 4.0 to 8.0 GHz with 36 dB isolation, 1.0 dB maximum insertion loss, and a VSWR of 1.3. It features a 50 Ω impedance, handles up to 100 W forward and reverse power, and is packaged in a 42 × 22.5 × 15 mm module with TAB connectors. Operating temperature ranges from -55 °C to +85 °C, with storage temperatures up to +125 °C.

Datasheet Summary
Powered by GS/AI

A dual junction drop-in circulator designed for RF power amplifier protection in communications, military, and aerospace applications, operating from 4.0 to 8.0 GHz with 36 dB isolation, 1.0 dB maximum insertion loss, and a VSWR of 1.3. It features a 50 Ω impedance, handles up to 100 W forward and reverse power, and is packaged in a 42 × 22.5 × 15 mm module with TAB connectors. Operating temperature ranges from -55 °C to +85 °C, with storage temperatures up to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1242220 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1242220
Dual Junction Drop in Circulator 5o1242220
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1242220
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1125250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 14.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1121220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Microstrip Isolator - 5o05670 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.25 :1
View Details