5o.com Dual Junction Drop in Circulator 5o121014904

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o121014904 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates across 1.35 to 2.7 GHz with 36 dB isolation, 1.0 dB maximum insertion loss, and 1.3 maximum VSWR. The device handles 100 W forward and reverse power with a 50 Ω impedance and TAB connectors. Its dimensions are 101.6 × 49.5 × 19 mm, with an operating temperature range of 0 to +70 °C and a storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o121014904 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates across 1.35 to 2.7 GHz with 36 dB isolation, 1.0 dB maximum insertion loss, and 1.3 maximum VSWR. The device handles 100 W forward and reverse power with a 50 Ω impedance and TAB connectors. Its dimensions are 101.6 × 49.5 × 19 mm, with an operating temperature range of 0 to +70 °C and a storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o121014904 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o121014904
Dual Junction Drop in Circulator 5o121014904
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o121014904
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o121608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1630300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details